NPN general purpose transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 500 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature. The device has a transition frequency of 100 MHz and a minimum DC current gain of 100 at 10 mA collector current. The storage and operating temperature range is from -65 °C to +150 °C.
BIPOLAR TRANSISTOR, NPN, 80V, 500MA, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC3032 |
| Product Name | Bipolar Transistor, Npn, 80V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia |
| Polarity | NPN |