NPN/PNP general purpose double transistor in a SOT666 surface-mounted plastic package measuring 1.6 mm x 1.2 mm x 0.55 mm, with a total power dissipation of 300 mW, collector current capability of 500 mA, and collector-emitter voltage rating of 12 V. Features low V<sub>CEsat</sub>, low collector capacitance, and improved thermal performance due to flat leads. Qualified for operation from -65 °C to 150 °C ambient temperature. Meets IEC 60134 absolute maximum rating system.
NPN/PNP low VCEsat double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package.
Features and benefits
Applications
Win Source Part Number: 975573-PEMZ7,315
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 500mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 220mV @ 10mA, 200mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 10mA, 2V
Frequency - Transition: 420MHz, 280MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-666
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934056714315
Base Product Number: PEMZ7
Product Status: Not For New Designs
TRANS NPN/PNP 12V 500MA SOT-666
TRANS NPN/PNP 12V 500MA SOT-666
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 420MHz, 280MHz 300mW Surface Mount SOT-666
TRANS NPN/PNP 12V 0.5A SOT666 Product overview: PEMZ7,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PEMZ7,315 can be used for catalog matching and distributor lookup.
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 12V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:12V; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-666; No. ofRoHS Compliant: Yes
TRANS NPN/PNP 12V 0.5A SOT666
TRANS NPN/PNP 12V 0.5A SOT666
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMZ7,315 | 975573-PEMZ7,315 | 1727-PEMZ7,315DKR-ND | 277-PEMZ7,315 | 32AC8168 | PEMZ7,315 | PEMZ7,315 |
| Product Name | NPN/PNP general purpose double transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | 12V 0.5A Bipolar Transistor | Transistor Array, Aec-Q101, Npn/pnp, 12V; Transistor Polarity Nexperia | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT3 | SOT-563, SOT-666 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| Power Gain | 200 dB | ||||||
| Operating Frequency | 420 to 280 MHz | 420 to 280 MHz |