NPN high-voltage transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 300 V and a collector current of 100 mA. Qualified according to AEC-Q101 for automotive applications. Package dimensions are 2.9 mm x 1.3 mm x 1 mm. Maximum power dissipation is 250 mW at 25 °C ambient temperature, with a thermal resistance from junction to ambient of 500 K/W.
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 300V 0.1A TO-236AB
TRANS NPN 300V 0.1A TO-236AB
TRANS NPN 300V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMBTA42-QVL | 1727-PMBTA42-QVLTR-ND |
| Product Name | 300 V, 100 mA NPN high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |