NPN/NPN resistor-equipped double transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, in an SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor provides 100 mA output current capability, a collector-emitter voltage rating of 50 V, and a DC current gain of at least 60 at V_CE = 5 V and I_C = 5 mA. Total power dissipation is rated at 300 mW per device at T_amb ≤ 25 °C, with a junction temperature limit of 150 °C and ambient temperature range of -55 °C to 150 °C. Designed for low-current peripheral driving and IC input control, it reduces component count and pick and place costs.
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2NPN 50V SOT-666
TRANS PREBIAS 2NPN 50V SOT666 Product overview: PEMH1,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH1,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2NPN 50V SOT666
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMH1,115 | 1727-PEMH1,115CT-ND | 293-PEMH1,115 | PEMH1,115 |
| Product Name | NPN/NPN resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-666 |
| Polarity | NPN | NPN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps |