Small Signal Field-Effect Transistor, 2-Element, P-Channel, MOSFET, MS-012AA
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 2.3A 8SO
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | PHP225,118 | 1727-7202-2-ND | PHP225,118 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |