PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 40 V collector-emitter voltage and 100 mA collector current, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. The NPN complement is PMBS3904. The device meets IEC 60134 absolute maximum rating standards.
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complement: PMBS3904
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 100mA 150MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089475-PMBS3906,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
PMBS3906 - 40 V, 100 mA PNP general-purpose transistor TO-236 3-Pin Product overview: PMBS3906,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBS3906,215 can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, -40V, -100MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:150MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:60hFE; TransistorRoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Switching, PNP, -40 V, 150 MHz, 250 mW, -100 mA, 100 RoHS Compliant: Yes
40V 250mW 100@10mA,1V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS PNP 40V 0.1A TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMBS3906,215 | 1727-5175-6-ND | 1089475-PMBS3906,215 | 276-PMBS3906,215 | 04X6694 | 34R4544 | PMBS3906,215 | PMBS3906,215 |
| Product Name | 40 V, 100 mA PNP general-purpose transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PMBS3906,215 | 40 V 100 mA Bipolar Transistor | Transistor, Pnp, -40V, -100Ma, Sot-23-3; Transistor Polarity Nexperia | Bipolar (Bjt) Single Transistor, Switching, Pnp, -40 V, 150 Mhz, 250 Mw, -100 Ma, 100 Rohs Compliant Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | TO-3; SOT23 | TO-3 | SOT23 | AEC-Q101 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -40 volts | 40 volts | 40 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| TJ | 150 C (302 F) |