Nexperia B.V. 30V 100A MOSFET Transistor PH1730AL,115

Description
N-channel TrenchMOS logic level FET
Request a Quote Datasheet
Description
N-channel TrenchMOS logic level FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PH1730AL,115 - Rochester Electronics
Newburyport, MA, United States
N-channel TrenchMOS logic level FET

N-channel TrenchMOS logic level FET

Supplier's Site Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-PH1730AL,115
30V 100A MOSFET Transistor 278-PH1730AL,115
MOSFET N-CH 30V 100A LFPAK56 Product overview: PH1730AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH1730AL,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A LFPAK56 Product overview: PH1730AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH1730AL,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1192556-PH1730AL,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1192556-PH1730AL,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1192556-PH1730AL,115
Win Source Part Number: 1192556-PH1730AL,115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.15V @ 1mA Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 77.9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5057 pF @ 12 V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934063082115 Base Product Number: PH1730

Win Source Part Number: 1192556-PH1730AL,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchMOS™
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.15V @ 1mA
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 77.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5057 pF @ 12 V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934063082115
Base Product Number: PH1730

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH1730AL,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH1730AL,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH1730AL,115
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PH1730AL,115 278-PH1730AL,115 1192556-PH1730AL,115 PH1730AL,115
Product Name 30V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type LFPAK4 Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IFAUIRFS8403TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details