Mosfet Array 2 N-Channel (Dual) 20V 10.9A 4.17W Surface Mount 8-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930363-PHKD6N02LT,51
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 10.9A 4.17W Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 934056831518, PHKD6N02LT /T3, PHKD6N02LT /T3-ND
MOSFET 2N-CH 20V 10.9A 8SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PHKD6N02LT,518-ND | 930363-PHKD6N02LT,518 | PHKD6N02LT,518 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHKD6N02LT,518 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO |