Nexperia B.V. 100 V, 2 A PNP high power bipolar transistor PHPT61002PYCLHX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61002NYCLH. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High efficiency due to less heat generation AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61002NYCLH. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High efficiency due to less heat generation AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package, offering a collector-emitter voltage of -100 V and a continuous collector current of -2 A, with a peak collector current of -5 A for pulses up to 1 ms. The device supports a maximum junction temperature of 175 °C and features low collector-emitter saturation resistance (150 to 250 mΩ at I_C = -2 A and I_B = -200 mA). Thermal resistance from junction to ambient ranges from 30 K/W on a ceramic PCB to 115 K/W on a standard FR4 PCB. The part is suitable for power management, load switching, and linear voltage regulation applications.

Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package, offering a collector-emitter voltage of -100 V and a continuous collector current of -2 A, with a peak collector current of -5 A for pulses up to 1 ms. The device supports a maximum junction temperature of 175 °C and features low collector-emitter saturation resistance (150 to 250 mΩ at I_C = -2 A and I_B = -200 mA). Thermal resistance from junction to ambient ranges from 30 K/W on a ceramic PCB to 115 K/W on a standard FR4 PCB. The part is suitable for power management, load switching, and linear voltage regulation applications.

Suppliers

Company
Product
Description
Supplier Links
100 V, 2 A PNP high power bipolar transistor - PHPT61002PYCLHX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 2 A PNP high power bipolar transistor
PHPT61002PYCLHX
100 V, 2 A PNP high power bipolar transistor PHPT61002PYCLHX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61002NYCLH. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High efficiency due to less heat generation AEC-Q101 qualified Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT61002NYCLH.

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • High efficiency due to less heat generation
  • AEC-Q101 qualified

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325630-PHPT61002PYCLHX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325630-PHPT61002PYCLHX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325630-PHPT61002PYCLHX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325630-PHPT61002PYC LHX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Power - Max: 25 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 2A, 10V Frequency - Transition: 125MHz Supplier Device Package: LFPAK56, Power-SO8 Temperature Range - Operating: 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: PHPT61002PYCLHX-ND,2 156-PHPT61002PYCLHX- NEX,1727-7492-6,NEXN EXPHPT61002PYCLHX,93 4071079115,1727-7492 -1,1727-7492-2 Base Product Number: PHPT61002 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325630-PHPT61002PYCLHX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Power - Max: 25 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 2A, 10V
Frequency - Transition: 125MHz
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: PHPT61002PYCLHX-ND,2156-PHPT61002PYCLHX-NEX,1727-7492-6,NEXNEXPHPT61002PYCLHX,934071079115,1727-7492-1,1727-7492-2
Base Product Number: PHPT61002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - 1727-7492-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7492-6-ND
Single Bipolar Transistors 1727-7492-6-ND
Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-7492-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7492-1-ND
Single Bipolar Transistors 1727-7492-1-ND
Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-7492-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7492-2-ND
Single Bipolar Transistors 1727-7492-2-ND
Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 2A 125MHz 25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
100 V 2 A SOIC Bipolar Transistor
276-PHPT61002PYCLHX
100 V 2 A SOIC Bipolar Transistor 276-PHPT61002PYCLHX
PHPT61002PYCLH - 100 V, 2 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT61002PYCLHX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT61002PYCLHX can be used for catalog matching and distributor lookup.

PHPT61002PYCLH - 100 V, 2 A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT61002PYCLHX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT61002PYCLHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PHPT61002PYCLHX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHPT61002PYCLHX
Single Bipolar Transistors PHPT61002PYCLHX
TRANS PNP 100V 2A LFPAK56 PWRSO8

TRANS PNP 100V 2A LFPAK56 PWRSO8

Supplier's Site Datasheet
Transistor, Pnp, -100V, -2A, Sot-669; Transistor Polarity Nexperia - 65AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -2A, Sot-669; Transistor Polarity Nexperia
65AC3931
Transistor, Pnp, -100V, -2A, Sot-669; Transistor Polarity Nexperia 65AC3931
TRANSISTOR, PNP, -100V, -2A, SOT-669; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:125MHz; Power Dissipation Pd:25W; DC Collector Current:-2A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -2A, SOT-669; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:125MHz; Power Dissipation Pd:25W; DC Collector Current:-2A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT61002PYCLHX
Bipolar Transistors - BJT PHPT61002PYCLHX
Bipolar Transistors - BJT Bipolar Discretes SOT669

Bipolar Transistors - BJT Bipolar Discretes SOT669

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT61002PYCLHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT61002PYCLHX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT61002PYCLHX
TRANS PNP 100V 2A LFPAK56 PWRSO8

TRANS PNP 100V 2A LFPAK56 PWRSO8

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Bipolar Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT61002PYCLHX 1325630-PHPT61002PYCLHX 1727-7492-6-ND 276-PHPT61002PYCLHX PHPT61002PYCLHX 65AC3931 PHPT61002PYCLHX PHPT61002PYCLHX
Product Name 100 V, 2 A PNP high power bipolar transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 100 V 2 A SOIC Bipolar Transistor Single Bipolar Transistors Transistor, Pnp, -100V, -2A, Sot-669; Transistor Polarity Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
VCEO -100 volts 100 volts 100 volts
IC(max) -2 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
PD 1.25 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SOT669 SOT669 SOT3; SC-100, SOT-669 SC-100, SOT-669 SC-100, SOT-669 TO-3 LFPAK56, Power-SO8
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers