Nexperia B.V. 40 V, 200 mA double NPN switching transistor PMBT3904RAZ

Description
Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Reduces component count Reduces pick and place costs Low package height of 0.5 mm Applications General-purpose switching and amplification
Request a Quote
Description
Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Reduces component count Reduces pick and place costs Low package height of 0.5 mm Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm, a collector-emitter voltage rating of 40 V, and a collector current rating of 200 mA per transistor. The device has a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and a collector-emitter voltage of 1 V, and a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm, a collector-emitter voltage rating of 40 V, and a collector current rating of 200 mA per transistor. The device has a DC current gain (hFE) ranging from 100 to 300 at a collector current of 10 mA and a collector-emitter voltage of 1 V, and a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA double NPN switching transistor - PMBT3904RAZ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA double NPN switching transistor
PMBT3904RAZ
40 V, 200 mA double NPN switching transistor PMBT3904RAZ
Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Reduces component count Reduces pick and place costs Low package height of 0.5 mm Applications General-purpose switching and amplification

Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Leadless ultra small SMD plastic package
  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
277-PMBT3904RAZ
Bipolar Transistor 277-PMBT3904RAZ
PMBT3904RA/SOT1268/D FN1412-6 Product overview: PMBT3904RAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBT3904RAZ can be used for catalog matching and distributor lookup.

PMBT3904RA/SOT1268/DFN1412-6 Product overview: PMBT3904RAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBT3904RAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMBT3904RAZ - Rochester Electronics
Newburyport, MA, United States
PMBT3904RA - 40 V, 200 mA double NPN switching transistor

PMBT3904RA - 40 V, 200 mA double NPN switching transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-PMBT3904RAZCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PMBT3904RAZCT-ND
Bipolar Transistor Arrays 1727-PMBT3904RAZCT-ND
TRANS 2NPN 40V 200MA DFN1412-6

TRANS 2NPN 40V 200MA DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PMBT3904RAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PMBT3904RAZDKR-ND
Bipolar Transistor Arrays 1727-PMBT3904RAZDKR-ND
TRANS 2NPN 40V 200MA DFN1412-6

TRANS 2NPN 40V 200MA DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PMBT3904RAZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PMBT3904RAZTR-ND
Bipolar Transistor Arrays 1727-PMBT3904RAZTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 480mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1377072-PMBT3904RAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1377072-PMBT3904RAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1377072-PMBT3904RAZ
Win Source Part Number: 1377072-PMBT3904RAZ Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: DFN1412-6 Base Product Number: PMBT3904 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 NPN (Dual) Current - Collector (Ic) (Max): 200mA Voltage - Collector Emitter Breakdown (Max): 40V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Power - Max: 480mW

Win Source Part Number: 1377072-PMBT3904RAZ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1412-6
Base Product Number: PMBT3904
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 200mA
Voltage - Collector Emitter Breakdown (Max): 40V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 300MHz
Power - Max: 480mW

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PMBT3904RAZ
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PMBT3904RAZ
40V 480mW 100@10mA,1V 200mA 2 NPN DFN1412-6 Bipolar Transistors - BJT ROHS

40V 480mW 100@10mA,1V 200mA 2 NPN DFN1412-6 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans Array, Aec-Q101, Dual Npn, 40V Rohs Compliant Nexperia - 99AC9462 - Newark, An Avnet Company
Chicago, IL, United States
Trans Array, Aec-Q101, Dual Npn, 40V Rohs Compliant Nexperia
99AC9462
Trans Array, Aec-Q101, Dual Npn, 40V Rohs Compliant Nexperia 99AC9462
TRANS ARRAY, AEC-Q101, DUAL NPN, 40V ROHS COMPLIANT: YES

TRANS ARRAY, AEC-Q101, DUAL NPN, 40V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PMBT3904RAZ
Bipolar Transistors - BJT PMBT3904RAZ
Bipolar Transistors - BJT 40 V, 200 mA double NPN switching transistor

Bipolar Transistors - BJT 40 V, 200 mA double NPN switching transistor

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT3904RAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT3904RAZ
PMBT3904RA/SOT1268/D FN1412-6

PMBT3904RA/SOT1268/DFN1412-6

Supplier's Site
Bipolar Transistor Arrays - PMBT3904RAZ - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PMBT3904RAZ
Bipolar Transistor Arrays PMBT3904RAZ
PMBT3904RA/SOT1268/D FN1412-6

PMBT3904RA/SOT1268/DFN1412-6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT3904RAZ 277-PMBT3904RAZ PMBT3904RAZ 1727-PMBT3904RAZCT-ND 1377072-PMBT3904RAZ PMBT3904RAZ 99AC9462 PMBT3904RAZ PMBT3904RAZ PMBT3904RAZ
Product Name 40 V, 200 mA double NPN switching transistor Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans Array, Aec-Q101, Dual Npn, 40V Rohs Compliant Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays
Package Type SOT1268 SOT1268 Tape & Reel (TR) SOT1268 6-XFDFN Exposed Pad SOT3 TO-3 DFN1412-6 6-XFDFN Exposed Pad
Polarity NPN NPN NPN NPN NPN NPN 2 NPN (Dual); NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers