Nexperia B.V. Single FETs, MOSFETs PHP20NQ20T,127

Description
N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4641-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4641-ND
Single FETs, MOSFETs 1727-4641-ND
N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 200V 20A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20NQ20T,127 - 930364-PHP20NQ20T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20NQ20T,127
930364-PHP20NQ20T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20NQ20T,127 930364-PHP20NQ20T,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930364-PHP20NQ20T,12 7 Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 20A (Tc) 150W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: PHP20NQ20 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-5758-5-ND, 568-5758-ND, PHP20NQ20T127, 934055762127, PHP20NQ20T-ND, 568-5758, PHP20NQ20T,127-ND, PHP20NQ20T, 568-5758-5, 1727-4641

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930364-PHP20NQ20T,127
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 20A (Tc) 150W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: PHP20NQ20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-5758-5-ND, 568-5758-ND, PHP20NQ20T127, 934055762127, PHP20NQ20T-ND, 568-5758, PHP20NQ20T,127-ND, PHP20NQ20T, 568-5758-5, 1727-4641

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP20NQ20T,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP20NQ20T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP20NQ20T,127
MOSFET N-CH 200V 20A TO220AB

MOSFET N-CH 200V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4641-ND 930364-PHP20NQ20T,127 PHP20NQ20T,127
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP20NQ20T,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers