NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted power plastic package with eight leads. Each transistor supports a collector-emitter voltage of up to 100 V and a continuous collector current of 3 A. The device operates at a maximum junction temperature of 175 °C and can dissipate up to 25 W when mounted on a ceramic PCB with direct junction-to-base heat transfer. Compatible with motor control, power management, load switching, and relay replacement applications.
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package.
PNP/PNP complement: PHPT610030PK
NPN/PNP complement: PHPT610030NPK
Features and benefits
Applications
Win Source Part Number: 978077-PHPT610030NKX
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 3A
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 330mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 10V
Frequency - Transition: 140MHz
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 934068168115,PHPT610
Base Product Number: PHPT610030
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 NPN (Dual) 100V 3A 140MHz 1.25W Surface Mount LFPAK56D
PHPT610030NK - NPN/NPN high power double bipolar transistor Product overview: PHPT610030NKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610030NKX can be used for catalog matching and distributor lookup.
TRANS NPN 100V 3A LFPAK
TRANS NPN 100V 3A LFPAK
Bipolar Transistor Array, Dual NPN, 100 V, 1.25 W, 3 A, 10, SOT-1205 RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT610030NKX | 978077-PHPT610030NKX | 1727-2265-6-ND | 277-PHPT610030NKX | PHPT610030NKX | PHPT610030NKX | 68Y7794 |
| Product Name | NPN/NPN high power double bipolar transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistor Array, Dual Npn, 100 V, 1.25 W, 3 A, 10, Sot-1205 Rohs Compliant Nexperia |
| Package Type | SOT1205 SOT1205 | SOT3 | SOT-1205, 8-LFPAK56 | AEC-Q100 | SOT-1205, 8-LFPAK56 | TO-3 | |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | NPN | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| Power Gain | 80 dB | ||||||
| Operating Frequency | 140 MHz | 140 MHz |