Nexperia B.V. Single FETs, MOSFETs PHP45NQ10T,127

Description
N-Channel 100V 47A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 47A (Tc) 150W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-PHP45NQ10T,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PHP45NQ10T,127-ND
Single FETs, MOSFETs 1727-PHP45NQ10T,127-ND
N-Channel 100V 47A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 100V 47A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127 - 1087835-PHP45NQ10T,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127
1087835-PHP45NQ10T,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127 1087835-PHP45NQ10T,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087835-PHP45NQ10T,1 27 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087835-PHP45NQ10T,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP45NQ10T,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP45NQ10T,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP45NQ10T,127
MOSFET N-CH 100V 47A TO220AB

MOSFET N-CH 100V 47A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-PHP45NQ10T,127-ND 1087835-PHP45NQ10T,127 PHP45NQ10T,127
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP45NQ10T,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220AB
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR4615TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details