PNP/PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted package, rated for a collector-emitter voltage of -40 V and a collector current of -200 mA per transistor, with a total device power dissipation of 350 mW at 25 ℃. Qualified to AEC-Q101 for automotive applications.
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PMBT3904YS-Q
NPN/PNP complement: PMBT3946YPN-Q
Features and benefits
Applications
TRANS 2PNP 40V 200MA 6-TSSOP
TRANS 2PNP 40V 200MA 6-TSSOP
TRANS 2PNP 40V 200MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PMBT3906YS-QX | 1727-PMBT3906YS-QXTR-ND |
| Product Name | 40 V, 200 mA PNP/PNP general-purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | -200 milliamps | |
| VCEO | -40 volts | |
| PD | 230 milliwatts |