500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) surface-mounted plastic package with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, rated for automotive applications per AEC-Q101, with a maximum collector current of 500 mA, collector-emitter voltage of 50 V, and total power dissipation of 420 mW at 25 °C ambient temperature.
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
TRANS PREBIAS 1NPN 1PNP 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMC31-QX | 1727-PIMC31-QXTR-ND |
| Product Name | 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |