Manufacturer: Nexperia USA Inc.
Win Source Part Number: 733372-PHD38N02LT,11
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 5V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 57.6W
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 44.7A
Rds On (Maximum) at Id, Vgs: 16mOhm at 25A, 5V
Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15.1nC at 5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 800pF at 20V
N-Channel 20V 44.7A (Tc) 57.6W (Tc) Surface Mount DPAK
MOSFET N-CH 20V 44.7A DPAK Product overview: PHD38N02LT,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 44.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 44.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHD38N02LT,118 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 44.7A DPAK
Trans MOSFET N-CH 20V 44.7A 3-Pin(2+Tab) DPAK T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 733372-PHD38N02LT,118 | PHD38N02LT,118-ND | 278-PHD38N02LT,118 | PHD38N02LT,118 | 554-PHD38N02LT,118 |
| Product Name | FETs - Single - PHD38N02LT,118 | Single FETs, MOSFETs | 20V 44.7A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 20V 44.7A 3-Pin(2+Tab) DPAK T/R |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 57600 milliwatts | 57600 milliwatts | 57600 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |