Nexperia B.V. NPN switching transistor PMBT2222,215

Description
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote
Description
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Switching and linear amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a maximum collector current of 600 mA, a collector-emitter voltage rating of 30 V, and AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a maximum collector current of 600 mA, a collector-emitter voltage rating of 30 V, and AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN switching transistor - PMBT2222,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN switching transistor
PMBT2222,215
NPN switching transistor PMBT2222,215
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Switching and linear amplification

NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 30 V)
  • AEC-Q101 qualified

Applications

  • Switching and linear amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-6286-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6286-1-ND
Single Bipolar Transistors 1727-6286-1-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6286-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6286-6-ND
Single Bipolar Transistors 1727-6286-6-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6286-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6286-2-ND
Single Bipolar Transistors 1727-6286-2-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 0.6A 250mW Bipolar Transistor
276-PMBT2222,215
Automotive 30V 0.6A 250mW Bipolar Transistor 276-PMBT2222,215
Trans GP BJT NPN 30V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT2222,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2222,215 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.6A 250mW Automotive 3-Pin SOT-23 T/R Product overview: PMBT2222,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.6A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.6A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT2222,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PMBT2222,215 - 805346-PMBT2222,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBT2222,215
805346-PMBT2222,215
TRANSISTORS - Transistors (BJT) - Single - PMBT2222,215 805346-PMBT2222,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 805346-PMBT2222,215 Packaging: Reel Mounting Style: SMD Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 250MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA Part Number Series: PMBT2222 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 805346-PMBT2222,215
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 250MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
Part Number Series: PMBT2222
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Buy Now
Transistor, Npn, 40V, 0.6A, Sot23; Transistor Polarity Nexperia - 58T2143 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.6A, Sot23; Transistor Polarity Nexperia
58T2143
Transistor, Npn, 40V, 0.6A, Sot23; Transistor Polarity Nexperia 58T2143
TRANSISTOR, NPN, 40V, 0.6A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.6A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 250 Mw, 600 Ma, 100 Rohs Compliant Nexperia - 93X4618 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 250 Mw, 600 Ma, 100 Rohs Compliant Nexperia
93X4618
Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 250 Mw, 600 Ma, 100 Rohs Compliant Nexperia 93X4618
Bipolar (BJT) Single Transistor, NPN, 30 V, 250 MHz, 250 mW, 600 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 30 V, 250 MHz, 250 mW, 600 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2222,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2222,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2222,215
TRANS NPN 30V 0.6A TO236AB

TRANS NPN 30V 0.6A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2222,215 1727-6286-1-ND 276-PMBT2222,215 805346-PMBT2222,215 58T2143 93X4618 PMBT2222,215
Product Name NPN switching transistor Single Bipolar Transistors Automotive 30V 0.6A 250mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMBT2222,215 Transistor, Npn, 40V, 0.6A, Sot23; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Npn, 30 V, 250 Mhz, 250 Mw, 600 Ma, 100 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 TO-3 TO-3 AEC-Q101
Polarity NPN NPN NPN NPN
Transistor Grade / Operating Range Automotive
Transistor Type Transistor, Npn, 40V, 0.6A, Sot23; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers