Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH6325L,115 PH6325L,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087765-PH6325L,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 78.7A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 13.3nC @ 4.5V Max Input Capacitance: 1871pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087765-PH6325L,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 78.7A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 13.3nC @ 4.5V Max Input Capacitance: 1871pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH6325L,115 - 1087765-PH6325L,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH6325L,115
1087765-PH6325L,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH6325L,115 1087765-PH6325L,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087765-PH6325L,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 78.7A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 13.3nC @ 4.5V Max Input Capacitance: 1871pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087765-PH6325L,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 78.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 13.3nC @ 4.5V
Max Input Capacitance: 1871pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.3 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 78.7A MOSFET Transistor
278-PH6325L,115
25V 78.7A MOSFET Transistor 278-PH6325L,115
MOSFET N-CH 25V 78.7A LFPAK56 Product overview: PH6325L,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 78.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 78.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH6325L,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 78.7A LFPAK56 Product overview: PH6325L,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 78.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 78.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH6325L,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-3054-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-3054-2-ND
Single FETs, MOSFETs 1727-3054-2-ND
N-Channel 25V 78.7A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 25V 78.7A (Tc) 62.5W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH6325L,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH6325L,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH6325L,115
MOSFET N-CH 25V 78.7A LFPAK56

MOSFET N-CH 25V 78.7A LFPAK56

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1087765-PH6325L,115 278-PH6325L,115 1727-3054-2-ND PH6325L,115
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH6325L,115 25V 78.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 62500 milliwatts 62500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers