Nexperia B.V. PNP/PNP high power double bipolar transistor PHPT610030PKX

Description
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Motor control Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement
Request a Quote
Description
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Motor control Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted package, with a maximum collector current of -3 A per transistor and a collector-emitter voltage rating of -100 V. The device supports a junction temperature up to 175 °C and offers a typical collector-emitter saturation resistance of 110 mΩ at -2 A collector current and -0.2 A base current. Power dissipation reaches up to 25 W when mounted on a base, and thermal resistance from junction to solder point is 6 K/W. The package has 8 leads with dual collector, base, and emitter connections. Compliant with IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted package, with a maximum collector current of -3 A per transistor and a collector-emitter voltage rating of -100 V. The device supports a junction temperature up to 175 °C and offers a typical collector-emitter saturation resistance of 110 mΩ at -2 A collector current and -0.2 A base current. Power dissipation reaches up to 25 W when mounted on a base, and thermal resistance from junction to solder point is 6 K/W. The package has 8 leads with dual collector, base, and emitter connections. Compliant with IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
PNP/PNP high power double bipolar transistor - PHPT610030PKX - Nexperia B.V.
Nijmegen, Netherlands
PNP/PNP high power double bipolar transistor
PHPT610030PKX
PNP/PNP high power double bipolar transistor PHPT610030PKX
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Motor control Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement

PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package.

NPN/NPN complement: PHPT610030NK

NPN/PNP complement: PHPT610030NPK

Features and benefits

  • High thermal power dissipation capability
  • Suitable for high temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation

Applications

  • Motor control
  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Relay replacement
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
277-PHPT610030PKX
Bipolar Transistor 277-PHPT610030PKX
PHPT610030PK - PNP/PNP high power double bipolar transistor Product overview: PHPT610030PKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610030PKX can be used for catalog matching and distributor lookup.

PHPT610030PK - PNP/PNP high power double bipolar transistor Product overview: PHPT610030PKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610030PKX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-2267-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2267-1-ND
Bipolar Transistor Arrays 1727-2267-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2267-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2267-6-ND
Bipolar Transistor Arrays 1727-2267-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2267-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2267-2-ND
Bipolar Transistor Arrays 1727-2267-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1324523-PHPT610030PKX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1324523-PHPT610030PKX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1324523-PHPT610030PKX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324523-PHPT610030PK X Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Power - Max: 1.25W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 3A Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 10V Frequency - Transition: 125MHz Supplier Device Package: LFPAK56D Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 568-12553-6-ND,93406 8171115,1727-2267-1, 1727-2267-2,568-1255 3-2-ND,568-12553-1-N D,568-12553-2,568-12 553-1,1727-2267-6,56 8-12553-6,PHPT610030 PKX-ND Base Product Number: PHPT610030 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324523-PHPT610030PKX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 3A
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 10V
Frequency - Transition: 125MHz
Supplier Device Package: LFPAK56D
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 568-12553-6-ND,934068171115,1727-2267-1,1727-2267-2,568-12553-2-ND,568-12553-1-ND,568-12553-2,568-12553-1,1727-2267-6,568-12553-6,PHPT610030PKX-ND
Base Product Number: PHPT610030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bipolar Transistor Arrays - PHPT610030PKX - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PHPT610030PKX
Bipolar Transistor Arrays PHPT610030PKX
TRANS 2PNP 100V 3A 8LFPAK

TRANS 2PNP 100V 3A 8LFPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT610030PKX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT610030PKX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT610030PKX
TRANS 2PNP 100V 3A 8LFPAK

TRANS 2PNP 100V 3A 8LFPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT610030PKX
Bipolar Transistors - BJT PHPT610030PKX
Bipolar Transistors - BJT PNP/PNP high power double bipolar trans

Bipolar Transistors - BJT PNP/PNP high power double bipolar trans

Buy Now Datasheet
TRANS 2PNP 100V 3A 8LFPAK - 554-PHPT610030PKX - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 100V 3A 8LFPAK
554-PHPT610030PKX
TRANS 2PNP 100V 3A 8LFPAK 554-PHPT610030PKX
TRANS 2PNP 100V 3A 8LFPAK

TRANS 2PNP 100V 3A 8LFPAK

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PHPT610030PKX 277-PHPT610030PKX 1727-2267-1-ND 1324523-PHPT610030PKX PHPT610030PKX PHPT610030PKX PHPT610030PKX 554-PHPT610030PKX
Product Name PNP/PNP high power double bipolar transistor Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS 2PNP 100V 3A 8LFPAK
Package Type SOT1205 SOT1205 SOT-1205, 8-LFPAK56 SOT3; SOT-1205, 8-LFPAK56 SOT-1205, 8-LFPAK56 LFPAK56D
Polarity PNP PNP 2 PNP (Dual); PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers