Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistors PDTD143EQAZ

Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1 - R2 - Package Nexperia - PNP complement PDTD113EQA 1 kΩ 1 kΩ DFN1010D-3 (SOT1215) PDTB113EQA PDTD123EQA 2.2 kΩ 2.2 kΩ PDTB123EQA PDTD143EQA 4.7 kΩ 4.7 kΩ PDTB143EQA PDTD114EQA 10 kΩ 10 kΩ PDTB114EQA Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1 - R2 - Package Nexperia - PNP complement PDTD113EQA 1 kΩ 1 kΩ DFN1010D-3 (SOT1215) PDTB113EQA PDTD123EQA 2.2 kΩ 2.2 kΩ PDTB123EQA PDTD143EQA 4.7 kΩ 4.7 kΩ PDTB143EQA PDTD114EQA 10 kΩ 10 kΩ PDTB114EQA Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a DFN1010D-3 (SOT1215) leadless SMD package, 1.1 × 1.0 × 0.37 mm, with built-in bias resistors of 4.7 kΩ and AEC-Q101 qualification. Provides 500 mA output current capability, 50 V collector-emitter voltage, and ±10% resistor ratio tolerance. Suitable for digital applications, load switching, and IC input control, with low package height enabling AOI of solder joints.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a DFN1010D-3 (SOT1215) leadless SMD package, 1.1 × 1.0 × 0.37 mm, with built-in bias resistors of 4.7 kΩ and AEC-Q101 qualification. Provides 500 mA output current capability, 50 V collector-emitter voltage, and ±10% resistor ratio tolerance. Suitable for digital applications, load switching, and IC input control, with low package height enabling AOI of solder joints.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistors - PDTD143EQAZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistors
PDTD143EQAZ
50 V, 500 mA NPN resistor-equipped transistors PDTD143EQAZ
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1 - R2 - Package Nexperia - PNP complement PDTD113EQA 1 kΩ 1 kΩ DFN1010D-3 (SOT1215) PDTB113EQA PDTD123EQA 2.2 kΩ 2.2 kΩ PDTB123EQA PDTD143EQA 4.7 kΩ 4.7 kΩ PDTB143EQA PDTD114EQA 10 kΩ 10 kΩ PDTB114EQA Features and benefits 500 mA output current capability Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Table 1.Product overview

Type mumber

-

R1

-

R2

-

Package Nexperia

-

PNP complement

PDTD113EQA

1 kΩ

1 kΩ

DFN1010D-3 (SOT1215)

PDTB113EQA

PDTD123EQA

2.2 kΩ

2.2 kΩ

PDTB123EQA

PDTD143EQA

4.7 kΩ

4.7 kΩ

PDTB143EQA

PDTD114EQA

10 kΩ

10 kΩ

PDTB114EQA

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC807/BC817 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143EQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143EQAZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143EQAZCT-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143EQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143EQAZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143EQAZDKR-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143EQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143EQAZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143EQAZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3191 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3191
Rf Transistor Rohs Compliant Nexperia 29AK3191
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD143EQAZ
Bipolar Transistors - Pre-Biased PDTD143EQAZ
Bipolar Transistors - Pre-Biased PDTD143EQA/DFN1010D- 3/REEL 7

Bipolar Transistors - Pre-Biased PDTD143EQA/DFN1010D-3/REEL 7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD143EQAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD143EQAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD143EQAZ
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTD143EQAZ 1727-PDTD143EQAZCT-ND 29AK3191 PDTD143EQAZ PDTD143EQAZ
Product Name 50 V, 500 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1215 SOT1215 3-XDFN Exposed Pad TO-3 3-XDFN Exposed Pad
Polarity NPN
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers