Nexperia B.V. 100 V, 3A PNP high power bipolar transistor PHPT61003PYX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Loadswitch Linear mode voltage regulator Backlighting applications
Request a Quote
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Loadswitch Linear mode voltage regulator Backlighting applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. Collector-emitter voltage is -100 V, collector current is -3 A, and peak collector current is -8 A for single pulses up to 1 ms. Collector-emitter saturation resistance is 110 to 180 mΩ at -2 A collector current and -200 mA base current. Maximum junction temperature is 175 °C. Total power dissipation is up to 25 W when mounted on a base. NPN complement is PHPT61003NY.

Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. Collector-emitter voltage is -100 V, collector current is -3 A, and peak collector current is -8 A for single pulses up to 1 ms. Collector-emitter saturation resistance is 110 to 180 mΩ at -2 A collector current and -200 mA base current. Maximum junction temperature is 175 °C. Total power dissipation is up to 25 W when mounted on a base. NPN complement is PHPT61003NY.

Suppliers

Company
Product
Description
Supplier Links
100 V, 3A PNP high power bipolar transistor - PHPT61003PYX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 3A PNP high power bipolar transistor
PHPT61003PYX
100 V, 3A PNP high power bipolar transistor PHPT61003PYX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Loadswitch Linear mode voltage regulator Backlighting applications

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT61003NY

Features and benefits

  • High thermal power dissipation capability
  • Suitable for high temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation
  • AEC-Q101 qualified

Applications

  • Power management
  • Loadswitch
  • Linear mode voltage regulator
  • Backlighting applications
Supplier's Site Datasheet
Bipolar Transistors - 1531884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1531884P
Bipolar Transistors 1531884P
Nexperia PHPT61003PYX Transistor

Nexperia PHPT61003PYX Transistor

Supplier's Site
Bipolar Transistors - 1531884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1531884
Bipolar Transistors 1531884
Nexperia PHPT61003PYX Transistor

Nexperia PHPT61003PYX Transistor

Supplier's Site
Bipolar Transistors - 1530697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1530697
Bipolar Transistors 1530697
Nexperia PHPT61003PYX Transistor

Nexperia PHPT61003PYX Transistor

Supplier's Site
Single Bipolar Transistors - 1727-1779-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1779-1-ND
Single Bipolar Transistors 1727-1779-1-ND
Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-1779-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1779-2-ND
Single Bipolar Transistors 1727-1779-2-ND
Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-1779-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1779-6-ND
Single Bipolar Transistors 1727-1779-6-ND
Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 3A 125MHz 1.25W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1014198-PHPT61003PYX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1014198-PHPT61003PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1014198-PHPT61003PYX
Win Source Part Number: 1014198-PHPT61003PYX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Power - Max: 1.25 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 10V Frequency - Transition: 125MHz Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: PHPT61003PYX,115,172 7-1779-6,568-11357-6 ,568-11357-6-ND,9340 67882115,568-11357-1 -ND,568-11357-2-ND,5 68-11357-1,1727-1779 -1,1727-1779-2,568-1 1357-2 Base Product Number: PHPT61003

Win Source Part Number: 1014198-PHPT61003PYX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 10V
Frequency - Transition: 125MHz
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: PHPT61003PYX,115,1727-1779-6,568-11357-6,568-11357-6-ND,934067882115,568-11357-1-ND,568-11357-2-ND,568-11357-1,1727-1779-1,1727-1779-2,568-11357-2
Base Product Number: PHPT61003

Buy Now Datasheet
Singapore, Singapore
100 V 3A SOIC Bipolar Transistor
276-PHPT61003PYX
100 V 3A SOIC Bipolar Transistor 276-PHPT61003PYX
PHPT61003PY - 100 V, 3A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT61003PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 3A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 3A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT61003PYX can be used for catalog matching and distributor lookup.

PHPT61003PY - 100 V, 3A PNP high power bipolar transistor SOIC 4-Pin Product overview: PHPT61003PYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 3A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 3A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT61003PYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PHPT61003PYX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHPT61003PYX
Single Bipolar Transistors PHPT61003PYX
TRANS PNP 100V 3A LFPAK56 PWRSO8

TRANS PNP 100V 3A LFPAK56 PWRSO8

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 125 Mhz, 25 W, -3 A, 10 Rohs Compliant Nexperia - 52X6207 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 125 Mhz, 25 W, -3 A, 10 Rohs Compliant Nexperia
52X6207
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 125 Mhz, 25 W, -3 A, 10 Rohs Compliant Nexperia 52X6207
Bipolar (BJT) Single Transistor, PNP, -100 V, 125 MHz, 25 W, -3 A, 10 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -100 V, 125 MHz, 25 W, -3 A, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT61003PYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT61003PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT61003PYX
TRANS PNP 100V 3A LFPAK56 PWRSO8

TRANS PNP 100V 3A LFPAK56 PWRSO8

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT61003PYX
Bipolar Transistors - BJT PHPT61003PYX
Bipolar Transistors - BJT NPN High Power BipolarTransistor

Bipolar Transistors - BJT NPN High Power BipolarTransistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Bipolar Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT61003PYX 1531884P 1531884 1727-1779-1-ND 1014198-PHPT61003PYX 276-PHPT61003PYX PHPT61003PYX 52X6207 PHPT61003PYX PHPT61003PYX
Product Name 100 V, 3A PNP high power bipolar transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 100 V 3A SOIC Bipolar Transistor Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -100 V, 125 Mhz, 25 W, -3 A, 10 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
VCEO -100 volts 100 volts 100 volts
IC(max) -3 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
PD 1.25 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SOT669 SOT669 SOT-669 Lfpak56, sot669 SC-100, SOT-669 SOT3 SC-100, SOT-669 TO-3 AEC-Q100
Unlock Full Specs
to access all available technical data