Nexperia B.V. 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open PEMH4,115

Description
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs
Request a Quote
Description
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, rated for 50 V collector-emitter voltage and 100 mA output current per transistor, housed in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Maximum total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 416 K/W in free air on a standard FR4 PCB. The device is not automotive qualified and is intended for low-current digital applications including IC input control and general-purpose transistor replacement.

Datasheet Summary
Powered by GS/AI

NPN/NPN resistor-equipped transistor with built-in bias resistor R1 = 10 kΩ and R2 open, rated for 50 V collector-emitter voltage and 100 mA output current per transistor, housed in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Maximum total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 416 K/W in free air on a standard FR4 PCB. The device is not automotive qualified and is intended for low-current digital applications including IC input control and general-purpose transistor replacement.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open - PEMH4,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open
PEMH4,115
50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open PEMH4,115
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs Applications Low current peripheral driver Replacement of general purpose transistors in digital applications Control of IC inputs

NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PEMD4

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs

Applications

  • Low current peripheral driver
  • Replacement of general purpose transistors in digital applications
  • Control of IC inputs
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMH4,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMH4,115DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMH4,115DKR-ND
TRANS PREBIAS 2NPN 50V SOT-666

TRANS PREBIAS 2NPN 50V SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMH4,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMH4,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMH4,115TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PEMH4,115CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PEMH4,115CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PEMH4,115CT-ND
TRANS PREBIAS 2NPN 50V SOT-666

TRANS PREBIAS 2NPN 50V SOT-666

Buy Now Datasheet
 - PEMH4,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
10 kOhm Bipolar Transistor
293-PEMH4,115
10 kOhm Bipolar Transistor 293-PEMH4,115
PEMH4; PUMH4 - NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open SOT 6-Pin Product overview: PEMH4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH4,115 can be used for catalog matching and distributor lookup.

PEMH4; PUMH4 - NPN/NPN resistor-equipped transistors; R1 = 10 kOhm, R2 = open SOT 6-Pin Product overview: PEMH4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 10 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH4,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans Npn/npn 50V 0.1A Sot666; Digital Transistor Polarity Nexperia - 34R4491 - Newark, An Avnet Company
Chicago, IL, United States
Trans Npn/npn 50V 0.1A Sot666; Digital Transistor Polarity Nexperia
34R4491
Trans Npn/npn 50V 0.1A Sot666; Digital Transistor Polarity Nexperia 34R4491
TRANS NPN/NPN 50V 0.1A SOT666; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / R2:-;RoHS Compliant: Yes

TRANS NPN/NPN 50V 0.1A SOT666; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / R2:-;RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PEMH4,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PEMH4,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PEMH4,115
TRANS PREBIAS 2NPN 50V SOT666

TRANS PREBIAS 2NPN 50V SOT666

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PEMH4,115 1727-PEMH4,115DKR-ND PEMH4,115 293-PEMH4,115 34R4491 PEMH4,115
Product Name 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 10 kOhm, R2 = open Bipolar Transistor Arrays, Pre-Biased 10 kOhm Bipolar Transistor Trans Npn/npn 50V 0.1A Sot666; Digital Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT666 SOT666 SOT-563, SOT-666 SOT666 TO-3 SOT-666
Polarity NPN NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data