NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 surface-mounted plastic package measuring 1.6 mm x 1.2 mm x 0.55 mm, with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of 50 V. Designed for low current peripheral driving and digital IC input control, it reduces component count and assembly costs. Thermal resistance is 417 K/W for the device in free air on a standard FR4 PCB.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH16
PNP/PNP complement: PEMB16
Features and benefits
Applications
PEMD16; PUMD16 - NPN/PNP resistor-equipped transistors; R1 = 22 k Ohm, R2 = 47 k Ohm SOT 6-Pin Product overview: PEMD16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD16,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087477-PEMD16,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PEMD16; PUMD16 - NPN/PNP resistor-equipped transistors
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PEMD16,115 | 293-PEMD16,115 | 1727-7358-2-ND | 1087477-PEMD16,115 | PEMD16,115 | 29AK3360 | PEMD16,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD16,115 | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | SOT3; SOT-666 | SOT666 | TO-3 | ||
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |