Nexperia B.V. 300 V, 100 mA NPN/NPN high-voltage double transistor PMBTA42DS,125

Description
NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits High breakdown voltage Two electrically isolated transistor Small SMD plastic package Applications Communication: Telecom line interface Consumer: CRT TV Computing: Monitors
Request a Quote
Description
NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits High breakdown voltage Two electrically isolated transistor Small SMD plastic package Applications Communication: Telecom line interface Consumer: CRT TV Computing: Monitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN high-voltage double transistor in a TSOP6 (SOT457) surface-mounted package, with a collector-emitter voltage rating of 300 V and a continuous collector current of 100 mA per transistor. The device includes two electrically isolated transistors, with a peak collector current of 200 mA for pulses up to 1 ms. The maximum power dissipation is 700 mW for the device when mounted on a ceramic PCB. The junction temperature rating is 150 °C, and the package dimensions conform to SOT457 with a footprint designed for reflow and wave soldering. The part meets IEC 60134 absolute maximum rating standards and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN/NPN high-voltage double transistor in a TSOP6 (SOT457) surface-mounted package, with a collector-emitter voltage rating of 300 V and a continuous collector current of 100 mA per transistor. The device includes two electrically isolated transistors, with a peak collector current of 200 mA for pulses up to 1 ms. The maximum power dissipation is 700 mW for the device when mounted on a ceramic PCB. The junction temperature rating is 150 °C, and the package dimensions conform to SOT457 with a footprint designed for reflow and wave soldering. The part meets IEC 60134 absolute maximum rating standards and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
300 V, 100 mA NPN/NPN high-voltage double transistor - PMBTA42DS,125 - Nexperia B.V.
Nijmegen, Netherlands
300 V, 100 mA NPN/NPN high-voltage double transistor
PMBTA42DS,125
300 V, 100 mA NPN/NPN high-voltage double transistor PMBTA42DS,125
NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits High breakdown voltage Two electrically isolated transistor Small SMD plastic package Applications Communication: Telecom line interface Consumer: CRT TV Computing: Monitors

NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package.

Features and benefits

  • High breakdown voltage
  • Two electrically isolated transistor
  • Small SMD plastic package

Applications

  • Communication: Telecom line interface
  • Consumer: CRT TV
  • Computing: Monitors
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
277-PMBTA42DS,125
Bipolar Transistor 277-PMBTA42DS,125
PMBTA42DS - NPN/NPN high-voltage double transistors TSOP 6-Pin Product overview: PMBTA42DS,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42DS,125 can be used for catalog matching and distributor lookup.

PMBTA42DS - NPN/NPN high-voltage double transistors TSOP 6-Pin Product overview: PMBTA42DS,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42DS,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5820-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5820-6-ND
Bipolar Transistor Arrays 1727-5820-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5820-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5820-1-ND
Bipolar Transistor Arrays 1727-5820-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5820-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5820-2-ND
Bipolar Transistor Arrays 1727-5820-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 300V 100mA 50MHz 420mW Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42DS,125 - 1072703-PMBTA42DS,125 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42DS,125
1072703-PMBTA42DS,125
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42DS,125 1072703-PMBTA42DS,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1072703-PMBTA42DS,12 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 420mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1072703-PMBTA42DS,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 420mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Array, Dual Npn, 300V, 0.1A/sc74 Rohs Compliant Nexperia - 74AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 300V, 0.1A/sc74 Rohs Compliant Nexperia
74AH1119
Bipolar Array, Dual Npn, 300V, 0.1A/sc74 Rohs Compliant Nexperia 74AH1119
BIPOLAR ARRAY, DUAL NPN, 300V, 0.1A/SC74 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 300V, 0.1A/SC74 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TRANS 2NPN 300V 0.1A 6TSOP - 554-PMBTA42DS,125 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 300V 0.1A 6TSOP
554-PMBTA42DS,125
TRANS 2NPN 300V 0.1A 6TSOP 554-PMBTA42DS,125
TRANS 2NPN 300V 0.1A 6TSOP

TRANS 2NPN 300V 0.1A 6TSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBTA42DS,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBTA42DS,125
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBTA42DS,125
TRANS 2NPN 300V 0.1A 6TSOP

TRANS 2NPN 300V 0.1A 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PMBTA42DS,125 277-PMBTA42DS,125 1727-5820-6-ND 1072703-PMBTA42DS,125 74AH1119 554-PMBTA42DS,125 PMBTA42DS,125
Product Name 300 V, 100 mA NPN/NPN high-voltage double transistor Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42DS,125 Bipolar Array, Dual Npn, 300V, 0.1A/sc74 Rohs Compliant Nexperia TRANS 2NPN 300V 0.1A 6TSOP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT457 SOT457 SC-74, SOT-457 SOT3; 6-TSOP TO-3 AEC-Q100
Polarity NPN NPN; 2 NPN (Dual) NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers
Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 100 mA NPN/NPN general-purpose double transistors - BC847RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers