PNP/PNP matched high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted dual package. Each transistor has a collector-emitter voltage rating of -100 V, a continuous collector current of -3 A, and a peak pulse collector current of -8 A. Collector-emitter saturation resistance is 110 to 180 mΩ at -2 A collector current and -200 mA base current. Current gain matching between transistors is 10 %. Maximum junction temperature is 175 °C, with operating ambient temperature range from -55 °C to 175 °C. Total power dissipation is up to 25 W per transistor when mounted on a ceramic PCB. The device meets IEC 60134 for limiting values and is suitable for current mirror, motor control, power management, backlighting, relay replacement, and differential amplifiers.
PNP/PNP high power matched double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030PK.
NPN/NPN complement: PHPT610035NK.
Features and benefits
Applications
PHPT610035PK - PNP/PNP matched high power double bipolar transistor Product overview: PHPT610035PKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610035PKX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array 2 PNP (Dual) 100V 3A 125MHz 1.25W Surface Mount LFPAK56D
Win Source Part Number: 1377220-PHPT610035PK
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Base Product Number: PHPT610035
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual)
Current - Collector (Ic) (Max): 3A
Voltage - Collector Emitter Breakdown (Max): 100V
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 10V
Vce Saturation (Max) @ Ib, Ic: 360mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 125MHz
Power - Max: 1.25W
TRANS 2PNP 100V 3A LFPAK56D
TRANS 2PNP 100V 3A LFPAK56D
Bipolar Transistors - BJT PNP/PNP match hi pwr double bipolar trans
Bipolar Transistor Array, Dual PNP, -100 V, 1.25 W, -3 A, 10, SOT-1205 RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT610035PKX | 277-PHPT610035PKX | 1727-2269-2-ND | 1377220-PHPT610035PKX | PHPT610035PKX | PHPT610035PKX | PHPT610035PKX | 68Y7798 |
| Product Name | PNP/PNP matched high power double bipolar transistor | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar Transistor Array, Dual Pnp, -100 V, 1.25 W, -3 A, 10, Sot-1205 Rohs Compliant Nexperia |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 | SOT3 | AEC-Q100 | SOT-1205, 8-LFPAK56 | TO-3 | ||
| Polarity | PNP | PNP | 2 PNP (Dual); PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 3000 milliamps | 3000 milliamps |