PNP/PNP Resistor-Equipped double Transistor in a medium power SOT1118D (DFN2020D-6) leadless SMD plastic package with side-wettable flanks, offering 500 mA output current capability, built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ), and a collector-emitter voltage rating of -50 V. Qualified to AEC-Q101 for automotive applications. Designed for digital applications, IC input control, and load switching.
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF).
NPN/NPN complement: PIMN32PAS-Q
NPN/PNP complement: PIMC32PAS-Q
Features and benefits
Applications
TRANS PREBIAS 2PNP DFN2020D-6
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMP32PAS-QX | 1727-PIMP32PAS-QXTR-ND |
| Product Name | 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor; R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad |