Nexperia B.V. NPN/PNP general-purpose double transistor PIMZ2,125

Description
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose double transistor in a TSOP6 (SOT457) surface-mounted package, with a maximum collector-emitter voltage of 50 V, collector current of 150 mA, and total power dissipation of 300 mW per device. The device is AEC-Q101 qualified for automotive applications and features matched NPN and PNP transistors for simplified circuit design.

Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose double transistor in a TSOP6 (SOT457) surface-mounted package, with a maximum collector-emitter voltage of 50 V, collector current of 150 mA, and total power dissipation of 300 mW per device. The device is AEC-Q101 qualified for automotive applications and features matched NPN and PNP transistors for simplified circuit design.

Suppliers

Company
Product
Description
Supplier Links
NPN/PNP general-purpose double transistor - PIMZ2,125 - Nexperia B.V.
Nijmegen, Netherlands
NPN/PNP general-purpose double transistor
PIMZ2,125
NPN/PNP general-purpose double transistor PIMZ2,125
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification

NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Simplified circuit design
  • Reduced component count
  • Reduced pick and place costs
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-PIMZ2,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PIMZ2,125DKR-ND
Bipolar Transistor Arrays 1727-PIMZ2,125DKR-ND
TRANS NPN/PNP 50V 150MA 6-TSOP

TRANS NPN/PNP 50V 150MA 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PIMZ2,125CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PIMZ2,125CT-ND
Bipolar Transistor Arrays 1727-PIMZ2,125CT-ND
TRANS NPN/PNP 50V 150MA 6-TSOP

TRANS NPN/PNP 50V 150MA 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PIMZ2,125TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PIMZ2,125TR-ND
Bipolar Transistor Arrays 1727-PIMZ2,125TR-ND
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PIMZ2,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PIMZ2,125
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PIMZ2,125
TRANS NPN/PNP 50V 0.15A 6TSOP

TRANS NPN/PNP 50V 0.15A 6TSOP

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3529 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3529
Rf Transistor Rohs Compliant Nexperia 29AK3529
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PIMZ2,125 1727-PIMZ2,125DKR-ND PIMZ2,125 29AK3529
Product Name NPN/PNP general-purpose double transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia
Package Type SOT457 SOT457 SC-74, SOT-457 6-TSOP TO-3
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
PD 200 milliwatts
hfe 560
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC847A/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers