Nexperia B.V. 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ PIMP32X

Description
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost-saving alternative to BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost-saving alternative to BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) surface-mounted plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, offering 500 mA output current capability and a collector-emitter voltage rating of -50 V. The device supports total power dissipation of up to 420 mW at 25 °C ambient temperature and operates within a junction temperature range of up to 150 °C. Thermal resistance from junction to ambient is 298 K/W when mounted on a standard FR4 PCB. Complementary devices include PIMN32 (NPN/NPN) and PIMC32 (NPN/PNP).

Datasheet Summary
Powered by GS/AI

PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) surface-mounted plastic package, with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, offering 500 mA output current capability and a collector-emitter voltage rating of -50 V. The device supports total power dissipation of up to 420 mW at 25 °C ambient temperature and operates within a junction temperature range of up to 150 °C. Thermal resistance from junction to ambient is 298 K/W when mounted on a standard FR4 PCB. Complementary devices include PIMN32 (NPN/NPN) and PIMC32 (NPN/PNP).

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ - PIMP32X - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ
PIMP32X
50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ PIMP32X
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost-saving alternative to BC807 series in digital applications Control of IC inputs Switching loads

PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PIMN32

NPN/PNP complement: PIMC32

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital applications
  • Cost-saving alternative to BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PIMP32X - Rochester Electronics
Newburyport, MA, United States
PIMP32 - 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET)

PIMP32 - 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PIMP32XDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PIMP32XDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PIMP32XDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PIMP32XCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PIMP32XCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PIMP32XCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PIMP32XTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PIMP32XTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PIMP32XTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia - 29AK3527 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia
29AK3527
Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia 29AK3527
TRANSISTOR, PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PIMP32X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PIMP32X
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PIMP32X
TRANS PREBIAS 2PNP 50V 6TSOP

TRANS PREBIAS 2PNP 50V 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number PIMP32X PIMP32X 1727-PIMP32XDKR-ND 29AK3527 PIMP32X
Product Name 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ Bipolar Transistor Arrays, Pre-Biased Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT457 SOT457 SOT457 SC-74, SOT-457 TO-3 6-TSOP
Polarity PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers