NPN switching transistor in a SOT23 (TO-236AB) surface-mounted package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 600 mA, with a power dissipation of 250 mW. It has a transition frequency of 250 MHz and is qualified to AEC-Q101 for automotive applications.
Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:600mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC1119 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |