500 mA, 50 V NPN/PNP double resistor-equipped transistor in a SOT457 (SC-74) surface-mounted package, with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, offering a maximum collector-emitter voltage of 50 V and continuous output current of 500 mA per transistor, and total power dissipation of 420 mW at 25 °C ambient temperature.
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN31
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089285-PIMC31,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: PIMC31
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 70 @ 50mA, 5V
Maximum Power Dissipation: 420mW
Alternative Parts (Cross-Reference): PIMC31F;
Introduction Date: March 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
TRANS PREBIAS 1NPN 1PNP 6TSOP
TRANS PREBIAS 1NPN 1PNP 6TSOP
BIAS TRANS, NPN/PNP, AEC-Q101, 1K/10K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PIMC31,115 | 1727-6283-6-ND | 1089285-PIMC31,115 | PIMC31,115 | PIMC31,115 | 93X4609 |
| Product Name | 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PIMC31,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Bias Trans, Npn/pnp, Aec-Q101, 1K/10K; Digital Transistor Polarity Nexperia |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT3; 6-TSOP | AEC-Q100 | SC-74, SOT-457 | TO-3 |
| Transistor Grade / Operating Range | Industrial; Automotive | Automotive | ||||
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |