NPN/PNP double resistor-equipped transistor with 50 V collector-emitter voltage rating and 100 mA output current capability, featuring built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, housed in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Designed for low-current digital applications, it reduces component count and simplifies circuit design. The device meets IEC 60134 absolute maximum ratings and is rated for a junction temperature up to 150 °C. It is not qualified for automotive use.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH10
PNP/PNP complement: PEMB10
Features and benefits
Applications
NPN/PNP double Resistor-Equipped Transistor
Transistor NPN/PNP 50V 2.2K 47K SOT666
Transistor NPN/PNP 50V 2.2K 47K SOT666
Transistor NPN/PNP 50V 2.2K 47K SOT666
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD10,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT666
TRANS NPN/PNP 50V 0.1A SOT666; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PEMD10,115 | PEMD10,115 | 5183295 | 5183295P | 293-PEMD10,115 | 1727-PEMD10,115TR-ND | PEMD10,115 | 34R4479 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Npn/pnp 50V 0.1A Sot666; Digital Transistor Polarity Nexperia | |
| Package Type | SOT666 SOT666 | SOT666 | Ssmini | SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Number of units in IC | 2 | |||||||
| IC(max) | 100 milliamps | 100 milliamps |