Nexperia B.V. 40 V, 200 mA PNP/PNP switching transistor PMBT3906VS,115

Description
PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS NPN/PNP complement: PMBT3946VPN Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat lead SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS NPN/PNP complement: PMBT3946VPN Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat lead SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP double switching transistor in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, rated for a collector-emitter voltage of -40 V and a collector current of -200 mA per transistor, with a maximum total power dissipation of 360 mW per device and a junction temperature of 150 °C. The device meets IEC 60134 absolute maximum ratings and is designed for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

PNP/PNP double switching transistor in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, rated for a collector-emitter voltage of -40 V and a collector current of -200 mA per transistor, with a maximum total power dissipation of 360 mW per device and a junction temperature of 150 °C. The device meets IEC 60134 absolute maximum ratings and is designed for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA PNP/PNP switching transistor - PMBT3906VS,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA PNP/PNP switching transistor
PMBT3906VS,115
40 V, 200 mA PNP/PNP switching transistor PMBT3906VS,115
PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS NPN/PNP complement: PMBT3946VPN Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat lead SMD plastic package Applications General-purpose switching and amplification

PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PMBT3904VS

NPN/PNP complement: PMBT3946VPN

Features and benefits

  • Double general-purpose switching transistor
  • Board-space reduction
  • Ultra small and flat lead SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5179-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5179-1-ND
Bipolar Transistor Arrays 1727-5179-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5179-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5179-6-ND
Bipolar Transistor Arrays 1727-5179-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5179-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5179-2-ND
Bipolar Transistor Arrays 1727-5179-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 250MHz 360mW Surface Mount SOT-666

Buy Now Datasheet
Singapore, Singapore
40 V 200 mA Bipolar Transistor
277-PMBT3906VS,115
40 V 200 mA Bipolar Transistor 277-PMBT3906VS,115
PMBT3906VS - 40 V, 200 mA PNP/PNP switching transistor SOT 6-Pin Product overview: PMBT3906VS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBT3906VS,115 can be used for catalog matching and distributor lookup.

PMBT3906VS - 40 V, 200 mA PNP/PNP switching transistor SOT 6-Pin Product overview: PMBT3906VS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBT3906VS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PMBT3906VS,115 - 1089482-PMBT3906VS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PMBT3906VS,115
1089482-PMBT3906VS,115
TRANSISTORS - Transistors (BJT) - Arrays - PMBT3906VS,115 1089482-PMBT3906VS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089482-PMBT3906VS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 360mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089482-PMBT3906VS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT3906VS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT3906VS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT3906VS,115
TRANS 2PNP 40V 0.2A SOT666

TRANS 2PNP 40V 0.2A SOT666

Supplier's Site
Transistor, Pnp/pnp, 40V, 200Ma, Sot666; Transistor Polarity Nexperia - 75T8007 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp/pnp, 40V, 200Ma, Sot666; Transistor Polarity Nexperia
75T8007
Transistor, Pnp/pnp, 40V, 200Ma, Sot666; Transistor Polarity Nexperia 75T8007
TRANSISTOR, PNP/PNP, 40V, 200MA, SOT666; Transistor Polarity:Dual PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

TRANSISTOR, PNP/PNP, 40V, 200MA, SOT666; Transistor Polarity:Dual PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:240mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number PMBT3906VS,115 1727-5179-1-ND 277-PMBT3906VS,115 1089482-PMBT3906VS,115 PMBT3906VS,115 75T8007
Product Name 40 V, 200 mA PNP/PNP switching transistor Bipolar Transistor Arrays 40 V 200 mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - PMBT3906VS,115 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp/pnp, 40V, 200Ma, Sot666; Transistor Polarity Nexperia
Package Type SOT666 SOT666 SOT-563, SOT-666 SOT3; SOT-666 SOT-666 TO-3
Polarity PNP PNP; 2 PNP (Dual) PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
NPN general purpose transistor - 2PC4617QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
NPN general purpose double transistor - BC846S-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
3 suppliers