NPN general-purpose transistor in a SOT23 surface-mounted package, measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector current of 500 mA and a collector-emitter voltage rating of 80 V. Qualified to AEC-Q101 for automotive applications.
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PMBTA56-Q
Features and benefits
Applications
TRANS NPN 80V 0.5A TO-236AB
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 80V 0.5A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PMBTA06-QVL | 1727-PMBTA06-QVLCT-ND |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps | |
| VCEO | 80 volts | |
| PD | 250 milliwatts |