PNP/PNP double resistor-equipped transistors with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ in an ultra small and flat lead SOT666 surface-mounted package, offering 100 mA output current capability per transistor, reduced component count, and AEC-Q101 qualification for automotive applications.
PNP/PNP double Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
R1=4.7 Kohm, R2=47 Kohm PNP/PNP Resistor-Equipped Transistor
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 843547-PEMB13,115
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TRANS PREBIAS 2PNP 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2PNP 50V SOT-666
TRANS PREBIAS 2PNP 50V SOT666 Product overview: PEMB13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB13,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2PNP 50V SOT666
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMB13,115 | PEMB13,115 | 843547-PEMB13,115 | 1727-PEMB13,115CT-ND | 293-PEMB13,115 | PEMB13,115 |
| Product Name | PNP/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 47 kΩ | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB13,115 | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | SOT666 | SOT-563, SOT-666 | Tape & Reel (TR) | ||
| Polarity | PNP | PNP | NPN | |||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps |