Nexperia B.V. Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia PDTD143ET

Description
BRT TRANS, 4.7K/4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes
Description
BRT TRANS, 4.7K/4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia - 37AJ0494 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia
37AJ0494
Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia 37AJ0494
BRT TRANS, 4.7K/4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes

BRT TRANS, 4.7K/4.7KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0494
Product Name Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 4.7K/4.7Kohm, Sot23; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Discrete Semiconductor Products - 160621-2SK956 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
3 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers