Nexperia B.V. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single PH6030DLVX

Description
Win Source Part Number: 1162078-PH6030DLVX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 1727-PH6030DLVXTR,93 4069936115 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1162078-PH6030DLVX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 1727-PH6030DLVXTR,93 4069936115 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1162078-PH6030DLVX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1162078-PH6030DLVX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1162078-PH6030DLVX
Win Source Part Number: 1162078-PH6030DLVX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,500 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 1727-PH6030DLVXTR,93 4069936115 Product Status: Obsolete

Win Source Part Number: 1162078-PH6030DLVX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,500
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 1727-PH6030DLVXTR,934069936115
Product Status: Obsolete

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH6030DLVX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH6030DLVX
MOSFET N-CH 30V LFPAK

MOSFET N-CH 30V LFPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1162078-PH6030DLVX PH6030DLVX
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - 2486655 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
4 suppliers