Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP79NQ08LT,127 PHP79NQ08LT,127

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087841-PHP79NQ08LT, 127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 3026pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087841-PHP79NQ08LT, 127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 3026pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP79NQ08LT,127 - 1087841-PHP79NQ08LT,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP79NQ08LT,127
1087841-PHP79NQ08LT,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP79NQ08LT,127 1087841-PHP79NQ08LT,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087841-PHP79NQ08LT, 127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 3026pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087841-PHP79NQ08LT,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 157W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 3026pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 16 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 73A MOSFET Transistor
278-PHP79NQ08LT,127
75V 73A MOSFET Transistor 278-PHP79NQ08LT,127
MOSFET N-CH 75V 73A TO220AB Product overview: PHP79NQ08LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP79NQ08LT,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 73A TO220AB Product overview: PHP79NQ08LT,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP79NQ08LT,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4651-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4651-ND
Single FETs, MOSFETs 1727-4651-ND
N-Channel 75V 73A (Tc) 157W (Tc) Through Hole TO-220AB

N-Channel 75V 73A (Tc) 157W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 75V, 73A, To-220Ab Rohs Compliant Nexperia - 74AH1103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 73A, To-220Ab Rohs Compliant Nexperia
74AH1103
Mosfet, N-Ch, 75V, 73A, To-220Ab Rohs Compliant Nexperia 74AH1103
MOSFET, N-CH, 75V, 73A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 75V, 73A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHP79NQ08LT,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHP79NQ08LT,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHP79NQ08LT,127
MOSFET N-CH 75V 73A TO220AB

MOSFET N-CH 75V 73A TO220AB

Supplier's Site
Single FETs, MOSFETs - PHP79NQ08LT,127 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PHP79NQ08LT,127
Single FETs, MOSFETs PHP79NQ08LT,127
MOSFET N-CH 75V 73A TO220AB

MOSFET N-CH 75V 73A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1087841-PHP79NQ08LT,127 278-PHP79NQ08LT,127 1727-4651-ND 74AH1103 PHP79NQ08LT,127 PHP79NQ08LT,127
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP79NQ08LT,127 75V 73A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 75V, 73A, To-220Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts 75 volts
PD 157000 milliwatts 157 milliwatts 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers