NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.
PNP complement: PHPT61002PYC
Features and benefits
Applications
Win Source Part Number: 1031242-PHPT61002NYC
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 75mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 1.5V
Frequency - Transition: 140MHz
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): PHPT61002NYCXPHPT610
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 568-11358-2-ND,568-1
Base Product Number: PHPT61002
Bipolar Transistors - BJT NPN High Power BipolarTransistor
TRANS NPN 100V 2A LFPAK56 PWRSO8
Bipolar (BJT) Transistor NPN 100V 2A 140MHz 1.25W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor NPN 100V 2A 140MHz 1.25W Surface Mount LFPAK56, Power-SO8
Bipolar (BJT) Transistor NPN 100V 2A 140MHz 1.25W Surface Mount LFPAK56, Power-SO8
Nexperia PHPT61002NYC - Power Bipolar Transistor, LFPAK
Bipolar (BJT) Single Transistor, NPN, 100 V, 140 MHz, 25 W, 2 A, 10 RoHS Compliant: Yes
Nexperia B.V. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors |
Product Number | PHPT61002NYCX | 1031242-PHPT61002NYCX | PHPT61002NYCX | PHPT61002NYCX | 1727-1780-6-ND | PHPT61002NYCX | 52X6204 |
Product Name | 100V, 2 A NPN high power bipolar transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 100 V, 140 Mhz, 25 W, 2 A, 10 Rohs Compliant Nexperia | |
Polarity | NPN | NPN | NPN | NPN | |||
hfe | 100 | ||||||
VCEO | 100 volts | 100 volts | |||||
IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
PD | 1250 milliwatts |