NPN/PNP Resistor-Equipped double Transistor in a DFN2020D-6 (SOT1118D) leadless SMD package with side-wettable flanks, rated for 50 V collector-emitter voltage and 500 mA output current per transistor, with built-in R1 = 2.2 kΩ and R2 = 10 kΩ bias resistors. Qualified to AEC-Q101 for automotive applications.
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF).
NPN/NPN complement: PIMN32PAS-Q
PNP/PNP complement: PIMP32PAS-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMC32PAS-QX | 1727-PIMC32PAS-QXTR-ND |
| Product Name | 50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor; R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad |