Nexperia B.V. PNP general purpose transistor PMBTA56,235

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA06 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification, e.g. telephony and professional communication equipment
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA06 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification, e.g. telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Maximum collector current is 500 mA, collector-emitter voltage is 80 V, and peak collector current is 1 A for pulses up to 1 ms. Total power dissipation is 250 mW at 25 °C ambient temperature. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Complies with IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Maximum collector current is 500 mA, collector-emitter voltage is 80 V, and peak collector current is 1 A for pulses up to 1 ms. Total power dissipation is 250 mW at 25 °C ambient temperature. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. Complies with IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistor - PMBTA56,235 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistor
PMBTA56,235
PNP general purpose transistor PMBTA56,235
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA06 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications General purpose switching and amplification, e.g. telephony and professional communication equipment

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBTA06

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 80 V)

Applications

  • General purpose switching and amplification, e.g. telephony and professional communication equipment
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBTA56,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBTA56,235TR-ND
Single Bipolar Transistors 1727-PMBTA56,235TR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBTA56,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBTA56,235DKR-ND
Single Bipolar Transistors 1727-PMBTA56,235DKR-ND
TRANS PNP 80V 0.5A TO-236AB

TRANS PNP 80V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBTA56,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBTA56,235CT-ND
Single Bipolar Transistors 1727-PMBTA56,235CT-ND
TRANS PNP 80V 0.5A TO-236AB

TRANS PNP 80V 0.5A TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PMBTA56,235
Bipolar Transistor 276-PMBTA56,235
PMBTA56 - PNP general purpose transistor TO-236 3-Pin Product overview: PMBTA56,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA56,235 can be used for catalog matching and distributor lookup.

PMBTA56 - PNP general purpose transistor TO-236 3-Pin Product overview: PMBTA56,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA56,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377038-PMBTA56,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377038-PMBTA56,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377038-PMBTA56,235
Win Source Part Number: 1377038-PMBTA56,235 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: PMBTA56 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 500 mA Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA Current - Collector Cutoff (Max): 500nA (ICBO) Frequency - Transition: 50MHz Power - Max: 250 mW

Win Source Part Number: 1377038-PMBTA56,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PMBTA56
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 500nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 250 mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBTA56,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBTA56,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBTA56,235
TRANS PNP 80V 0.5A TO236AB

TRANS PNP 80V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3829 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3829
Transistor, Bipolar Rohs Compliant Nexperia 29AK3829
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBTA56,235 1727-PMBTA56,235TR-ND 276-PMBTA56,235 1377038-PMBTA56,235 PMBTA56,235 29AK3829
Product Name PNP general purpose transistor Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 AEC-Q101 TO-3
IC(max) -500 milliamps 500 milliamps
VCEO -80 volts 80 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data