Nexperia B.V. 60 V, 600 mA PNP switching transistor PMBT2907AMBYL

Description
PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AMB Features and benefits High current (max. 600 mA) Low voltage (max. 60V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications Switching and linear applications Mobile applications
Request a Quote
Description
PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AMB Features and benefits High current (max. 600 mA) Low voltage (max. 60V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications Switching and linear applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.0 mm x 0.6 mm x 0.37 mm and a maximum collector current of 600 mA, collector-emitter voltage of 60 V, and peak collector current of 800 mA for single pulses. The device is AEC-Q101 qualified and has a total power dissipation of 250 mW at 25 °C ambient temperature. NPN complement: PMBT2222AMB.

Datasheet Summary
Powered by GS/AI

PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.0 mm x 0.6 mm x 0.37 mm and a maximum collector current of 600 mA, collector-emitter voltage of 60 V, and peak collector current of 800 mA for single pulses. The device is AEC-Q101 qualified and has a total power dissipation of 250 mW at 25 °C ambient temperature. NPN complement: PMBT2222AMB.

Suppliers

Company
Product
Description
Supplier Links
60 V, 600 mA PNP switching transistor - PMBT2907AMBYL - Nexperia B.V.
Nijmegen, Netherlands
60 V, 600 mA PNP switching transistor
PMBT2907AMBYL
60 V, 600 mA PNP switching transistor PMBT2907AMBYL
PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AMB Features and benefits High current (max. 600 mA) Low voltage (max. 60V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 AEC-Q101 qualified Applications Switching and linear applications Mobile applications

PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package.

NPN complement: PMBT2222AMB

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 60V)
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Power dissipation comparable to SOT23
  • AEC-Q101 qualified

Applications

  • Switching and linear applications
  • Mobile applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBT2907AMBYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2907AMBYLDKR-ND
Single Bipolar Transistors 1727-PMBT2907AMBYLDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2907AMBYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2907AMBYLTR-ND
Single Bipolar Transistors 1727-PMBT2907AMBYLTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2907AMBYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2907AMBYLCT-ND
Single Bipolar Transistors 1727-PMBT2907AMBYLCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor PNP 60V 600mA 210MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
 - PMBT2907AMBYL - Rochester Electronics
Newburyport, MA, United States
PMBT2907AMB - 60 V, 600 mA PNP switching transistor

PMBT2907AMB - 60 V, 600 mA PNP switching transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2907AMBYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2907AMBYL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2907AMBYL
PMBT2907AMB/SOT883/X QFN3

PMBT2907AMB/SOT883/XQFN3

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3836 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3836
Transistor, Bipolar Rohs Compliant Nexperia 29AK3836
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PMBT2907AMBYL
Bipolar Transistors - BJT PMBT2907AMBYL
Bipolar Transistors - BJT 60 V, 600 mA PNP switching transistor

Bipolar Transistors - BJT 60 V, 600 mA PNP switching transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2907AMBYL 1727-PMBT2907AMBYLDKR-ND PMBT2907AMBYL PMBT2907AMBYL 29AK3836 PMBT2907AMBYL
Product Name 60 V, 600 mA PNP switching transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT
Package Type SOT883B SOT883B 3-XFDFN SOT883B DFN1006B-3 TO-3
Polarity PNP PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers