Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD113EU-QF

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, designed for switching loads and controlling IC inputs with built-in bias resistors. It supports a maximum collector-emitter voltage of 50 V and an output current of 500 mA, with bias resistor ratio tolerance of ±10 % and a maximum junction temperature of 175 °C. The device is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, designed for switching loads and controlling IC inputs with built-in bias resistors. It supports a maximum collector-emitter voltage of 50 V and an output current of 500 mA, with bias resistor ratio tolerance of ±10 % and a maximum junction temperature of 175 °C. The device is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD113EU-QF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD113EU-QF
50 V, 500 mA NPN resistor-equipped transistor PDTD113EU-QF
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB113EU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817-Q series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EU-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EU-QFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EU-QFTR-ND
PDTD113EU-Q/SOT323/S C-70

PDTD113EU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EU-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EU-QFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EU-QFDKR-ND
PDTD113EU-Q/SOT323/S C-70

PDTD113EU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EU-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EU-QFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EU-QFCT-ND
PDTD113EU-Q/SOT323/S C-70

PDTD113EU-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTD113EU-QF 1727-PDTD113EU-QFTR-ND
Product Name 50 V, 500 mA NPN resistor-equipped transistor Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 2N7002BKS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details