Nexperia B.V. Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia PIMC31

Description
TRANSISTOR,NPN/PNP W/RES,50V,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:-50V; DC Collector Current:-500mA; Power Dissipation Pd:420mW; DC Current Gain hFE:50hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,NPN/PNP W/RES,50V,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:-50V; DC Collector Current:-500mA; Power Dissipation Pd:420mW; DC Current Gain hFE:50hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia - 84R4395 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia
84R4395
Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia 84R4395
TRANSISTOR,NPN/PNP W/RES,50V,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:-50V; DC Collector Current:-500mA; Power Dissipation Pd:420mW; DC Current Gain hFE:50hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,NPN/PNP W/RES,50V,SOT457; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:-50V; DC Collector Current:-500mA; Power Dissipation Pd:420mW; DC Current Gain hFE:50hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R4395
Product Name Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia
Transistor Type Transistor,npn/pnp W/res,50V,sot457; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3830MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers