Nexperia B.V. 40 V, 600 mA NPN switching transistor PMBT2222AMBYL

Description
NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AMB Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 Applications Switching and linear applications Mobile applications
Request a Quote
Description
NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AMB Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 Applications Switching and linear applications Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.0 mm × 0.6 mm × 0.37 mm and a maximum height of 0.37 mm. It has a collector-emitter voltage rating of 40 V, a collector current rating of 600 mA, and a peak collector current of 800 mA for pulses up to 1 ms. The device has a total power dissipation of 250 mW at 25 °C and a junction temperature rating up to 150 °C. The package is compliant with IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package with a body size of 1.0 mm × 0.6 mm × 0.37 mm and a maximum height of 0.37 mm. It has a collector-emitter voltage rating of 40 V, a collector current rating of 600 mA, and a peak collector current of 800 mA for pulses up to 1 ms. The device has a total power dissipation of 250 mW at 25 °C and a junction temperature rating up to 150 °C. The package is compliant with IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
40 V, 600 mA NPN switching transistor - PMBT2222AMBYL - Nexperia B.V.
Nijmegen, Netherlands
40 V, 600 mA NPN switching transistor
PMBT2222AMBYL
40 V, 600 mA NPN switching transistor PMBT2222AMBYL
NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AMB Features and benefits High current (max. 600 mA) Low voltage (max. 40V) Leadless ultra small SMD plastic package Low package height of 0.37 mm Power dissipation comparable to SOT23 Applications Switching and linear applications Mobile applications

NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package.

PNP complement: PMBT2907AMB

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40V)
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • Power dissipation comparable to SOT23

Applications

  • Switching and linear applications
  • Mobile applications
Supplier's Site Datasheet
 - PMBT2222AMBYL - Rochester Electronics
Newburyport, MA, United States
PMBT2222AMB - 40 V, 600 mA NPN switching transistor

PMBT2222AMB - 40 V, 600 mA NPN switching transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBT2222AMBYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AMBYLCT-ND
Single Bipolar Transistors 1727-PMBT2222AMBYLCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2222AMBYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AMBYLTR-ND
Single Bipolar Transistors 1727-PMBT2222AMBYLTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT2222AMBYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT2222AMBYLDKR-ND
Single Bipolar Transistors 1727-PMBT2222AMBYLDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 600mA 340MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PMBT2222AMBYL
Bipolar Transistors - BJT PMBT2222AMBYL
Bipolar Transistors - BJT 40 V, 600 mA NPN switching transistor

Bipolar Transistors - BJT 40 V, 600 mA NPN switching transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT2222AMBYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT2222AMBYL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT2222AMBYL
TRANS NPN 40V 0.6A DFN1006B-3

TRANS NPN 40V 0.6A DFN1006B-3

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3832 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3832
Transistor, Bipolar Rohs Compliant Nexperia 29AK3832
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT2222AMBYL PMBT2222AMBYL 1727-PMBT2222AMBYLCT-ND PMBT2222AMBYL PMBT2222AMBYL 29AK3832
Product Name 40 V, 600 mA NPN switching transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT883B SOT883B SOT883B 3-XFDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 7920803 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistor - BC847BQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers