NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) surface-mounted package, with a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ. It is qualified to AEC-Q101 for automotive applications and supports digital applications, IC input control, and load switching. The device has a total power dissipation of 420 mW at 25 °C ambient temperature and a junction temperature rating of 150 °C.
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN32-Q
PNP/PNP complement: PIMP32-Q
Features and benefits
Applications
50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor (RET)
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 225MHz, 140MHz 290mW Surface Mount 6-TSOP
TRANSISTOR, NPN/PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Transistors |
| Product Number | PIMC32-QX | PIMC32-QX | 1727-PIMC32-QXTR-ND | 29AK3516 |
| Product Name | 50 V, 500 mA NPN/PNP Resistor-Equipped double Transistor (RET); R1 = 2.2 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Transistor, Npn/pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | TO-3 |