NPN/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package.
NPN/NPN complement: PHPT610030NK
PNP/PNP complement: PHPT610030PK
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 100V 3A 140MHz, 125MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array NPN, PNP 100V 3A 140MHz, 125MHz 1.25W Surface Mount LFPAK56D
Bipolar (BJT) Transistor Array NPN, PNP 100V 3A 140MHz, 125MHz 1.25W Surface Mount LFPAK56D
PHPT610030NPK - NPN/PNP high power double bipolar transistor Product overview: PHPT610030NPKX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PHPT610030NPKX can be used for catalog matching and distributor lookup.
Bipolar Transistor Array, NPN, PNP, 100 V, 1.25 W, 3 A, 10, SOT-1205 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN/PNP high power double bipolar trans
100V 1.25W 80@1A,10V 3A NPN+PNP SOT-1205 Bipolar Transistors - BJT ROHS
TRANS NPN/PNP 100V 3A LFPAK56D
TRANS NPN/PNP 100V 3A LFPAK56D
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PHPT610030NPKX | 1727-2266-1-ND | 277-PHPT610030NPKX | 68Y7795 | PHPT610030NPKX | PHPT610030NPKX | PHPT610030NPKX | PHPT610030NPKX |
| Product Name | NPN/PNP high power double bipolar transistor | Bipolar Transistor Arrays | Bipolar Transistor | Bipolar Transistor Array, Npn, Pnp, 100 V, 1.25 W, 3 A, 10, Sot-1205 Rohs Compliant Nexperia | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 | TO-3 | SOT-1205, 8-LFPAK56 | AEC-Q100 | |||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |