500 mA, 50 V NPN/PNP double resistor-equipped transistor in a small SOT457 (SC-74) surface-mounted plastic package, with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ. Each transistor supports a collector-emitter voltage of 50 V and an output current of 500 mA. Total power dissipation for the device is 420 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 298 K/W when mounted on an FR4 PCB with standard footprint. Operating ambient temperature range is -55 °C to 150 °C. NPN/NPN complement is PIMN31.
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN31
Features and benefits
Applications
PIMC31 - 500 mA, 50 V NPN/PNP double resistor-equipped transistor
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 500mA 420mW Surface Mount 6-TSOP
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm
TRANS PREBIAS 1NPN 1PNP 6TSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PIMC31F | PIMC31F | 1727-8533-1-ND | PIMC31F | PIMC31F | 29AK3515 |
| Product Name | 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Industrial; Automotive | Automotive | ||||
| Polarity | NPN; PNP | NPN; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |