Nexperia B.V. 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm PIMC31/A001F

Description
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Switching loads
Request a Quote
Description
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

500 mA, 50 V NPN/PNP double resistor-equipped transistor in a TSOP6 (SOT457) surface-mount package with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, rated for a maximum collector-emitter voltage of 50 V and collector current of 500 mA per transistor, with total power dissipation of 420 mW at 25 °C ambient temperature and junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

500 mA, 50 V NPN/PNP double resistor-equipped transistor in a TSOP6 (SOT457) surface-mount package with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, rated for a maximum collector-emitter voltage of 50 V and collector current of 500 mA per transistor, with total power dissipation of 420 mW at 25 °C ambient temperature and junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm - PIMC31/A001F - Nexperia B.V.
Nijmegen, Netherlands
500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm
PIMC31/A001F
500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm PIMC31/A001F
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Switching loads

500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PIMN31

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Switching loads
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PIMC31/A001F
Product Name 500 mA, 50 V NPN/PNP double resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm
Package Type SOT457 SOT457
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
 - BC817-25QCZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8009
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers