Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD113EU-QX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, featuring built-in bias resistors with ±10 % ratio tolerance and operation up to 175 °C junction temperature, qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, featuring built-in bias resistors with ±10 % ratio tolerance and operation up to 175 °C junction temperature, qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD113EU-QX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD113EU-QX
50 V, 500 mA NPN resistor-equipped transistor PDTD113EU-QX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817-Q series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB113EU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817-Q series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EU-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EU-QXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EU-QXTR-ND
PDTD113EU-Q/SOT323/S C-70

PDTD113EU-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTD113EU-QX 1727-PDTD113EU-QXTR-ND
Product Name 50 V, 500 mA NPN resistor-equipped transistor Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers