NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ. It has a collector-emitter voltage rating of 50 V, a maximum output current of 500 mA, and a maximum junction temperature of 175 °C. The resistor ratio tolerance is ±10%. It is designed for simplifying circuit design, reducing component count, and applications such as IC input control and load switching.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB143ET
Features and benefits
Applications
TRANS PREBIAS NPN 50V TO236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB
TRANS PREBIAS NPN 50V TO236AB
TRANS PREBIAS NPN 50V TO236AB
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTD143ETVL | 1727-PDTD143ETVLCT-ND | PDTD143ETVL | PDTD143ETVL | 29AK3192 |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Polarity | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |